For New Design: Yes
Capacitance: 22,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 40mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 22,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 40mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with a capacitance of 22,000 µF, rated for 16 VDC, and a maximum ESR of 0.0339 Ω at 120 Hz and +20°C, designed for bulk filtering and switching power supplies. It operates from -40°C to +105°C and has a 5000-hour load life at 105°C with rated voltage and ripple current applied. The component has a diameter of 30 mm and a length of 40 mm, with a ripple current rating of 3.46 A RMS at 120 Hz and +105°C. The capacitance tolerance is +20% at 120 Hz and 20°C. The equivalent series resistance and ripple current are specified at 20°C and +105°C. Other parameters include a dissipation factor of 0.15 at 120 Hz and 20°C, and an impedance ratio of 8 between -25°C and +20°C.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with a capacitance of 22,000 µF, rated for 16 VDC, and a maximum ESR of 0.0339 Ω at 120 Hz and +20°C, designed for bulk filtering and switching power supplies. It operates from -40°C to +105°C and has a 5000-hour load life at 105°C with rated voltage and ripple current applied. The component has a diameter of 30 mm and a length of 40 mm, with a ripple current rating of 3.46 A RMS at 120 Hz and +105°C. The capacitance tolerance is +20% at 120 Hz and 20°C. The equivalent series resistance and ripple current are specified at 20°C and +105°C. Other parameters include a dissipation factor of 0.15 at 120 Hz and 20°C, and an impedance ratio of 8 between -25°C and +20°C.