For New Design: Yes
Capacitance: 22,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 22,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 229LMX010M2DE is a 22,000 µF, 10 VDC aluminum electrolytic capacitor with a maximum ESR of 0.0452 Ω at 120 Hz and 20°C, rated for a ripple current of 2.73 A at 105°C. It has a cylindrical case measuring 30 mm in diameter and 35 mm in length. The capacitor operates over a temperature range of -40°C to +105°C and is rated for a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.15. It is designed for bulk filtering and switching power supply applications.
Datasheet Summary Powered by GS/AI
The 229LMX010M2DE is a 22,000 µF, 10 VDC aluminum electrolytic capacitor with a maximum ESR of 0.0452 Ω at 120 Hz and 20°C, rated for a ripple current of 2.73 A at 105°C. It has a cylindrical case measuring 30 mm in diameter and 35 mm in length. The capacitor operates over a temperature range of -40°C to +105°C and is rated for a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.15. It is designed for bulk filtering and switching power supply applications.