The 229LMH035MZDG is a snap-in aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 22,000 µF, and a maximum ESR of 30.14 mΩ at 120 Hz and 20°C. It has a cylindrical case with dimensions of 30 mm in diameter by 45 mm in height. The part operates within a temperature range of -40°C to +105°C and is rated for 2,000 hours of load life at 105°C with rated voltage and ripple current applied. The ripple current rating is 5.0 A RMS at 120 Hz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Dissipation factor is 0.15 at 120 Hz. The device complies with shelf life and load life specifications for capacitance change, dissipation factor, and leakage current under defined conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 229LMH035MZDG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |