Cornell Dubilier Aluminum Electrolytic 229LMH016MZDC

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 229LMH016MZDC is a 16 VDC aluminum electrolytic capacitor with a capacitance of 22,000 µF, a maximum ESR of 37.68 mΩ at 120 Hz and 20°C, and a physical dimension of 30 mm in diameter by 25 mm in height. It is rated for a maximum ripple current of 3.8 A at 105°C and has an operating temperature range of -40°C to +105°C. The capacitor meets a load life specification of 2000 hours at rated voltage and ripple current at 105°C, with capacitance change limited to less than 20% of initial value and dissipation factor not exceeding 200% of the maximum specified value.

Datasheet Summary
Powered by GS/AI

The 229LMH016MZDC is a 16 VDC aluminum electrolytic capacitor with a capacitance of 22,000 µF, a maximum ESR of 37.68 mΩ at 120 Hz and 20°C, and a physical dimension of 30 mm in diameter by 25 mm in height. It is rated for a maximum ripple current of 3.8 A at 105°C and has an operating temperature range of -40°C to +105°C. The capacitor meets a load life specification of 2000 hours at rated voltage and ripple current at 105°C, with capacitance change limited to less than 20% of initial value and dissipation factor not exceeding 200% of the maximum specified value.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 229LMH016MZDC - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
229LMH016MZDC
Aluminum Electrolytic 229LMH016MZDC
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 229LMH016MZDC
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers