Cornell Dubilier Aluminum Electrolytic 229LMH016MZBG

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 229LMH016MZBG is a snap-in aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 22,000 µF, a maximum ESR of 37.68 mΩ at 120 Hz and +20°C, and a rated ripple current of 3.8 A RMS at 120 Hz and +105°C. It has a case size of 22 mm diameter by 45 mm length and operates within a temperature range of -40°C to +105°C. The capacitor meets a 2000-hour load life specification at 105°C with rated voltage and ripple current, maintaining capacitance change within ±20% and dissipation factor within 200% of the maximum specified value.

Datasheet Summary
Powered by GS/AI

The 229LMH016MZBG is a snap-in aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 22,000 µF, a maximum ESR of 37.68 mΩ at 120 Hz and +20°C, and a rated ripple current of 3.8 A RMS at 120 Hz and +105°C. It has a case size of 22 mm diameter by 45 mm length and operates within a temperature range of -40°C to +105°C. The capacitor meets a 2000-hour load life specification at 105°C with rated voltage and ripple current, maintaining capacitance change within ±20% and dissipation factor within 200% of the maximum specified value.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 229LMH016MZBG - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
229LMH016MZBG
Aluminum Electrolytic 229LMH016MZBG
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 229LMH016MZBG
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C133U150CF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details