The 229LMH010MZCD is a snap-in aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 22,000 µF, a maximum ESR of 41.45 mΩ at 120 Hz and +20°C, and a rated ripple current of 4.2 A at 105°C. It has a diameter of 25 mm and a height of 30 mm. The operating temperature range is -40°C to +105°C, and it is rated for 2000 hours of load life at 105°C with rated voltage and ripple current. The capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.35 at 120 Hz. The terminal lead style is Code P, with a lead diameter of 22 to 35 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 229LMH010MZCD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |