The 229LMB016M2DE is an aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 22,000 µF, and a maximum RMS ripple current of 3.35 A at 120 Hz and 105°C. It has an ESR of 37.68 mΩ, dimensions of 30 mm in diameter by 35 mm in height, and operates within a temperature range of -40°C to +105°C. The capacitor meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, maintaining capacitance change within 20% of initial and leakage current within 100% of maximum specified value. The device supports a capacitance tolerance of +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 229LMB016M2DE is an aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 22,000 µF, and a maximum RMS ripple current of 3.35 A at 120 Hz and 105°C. It has an ESR of 37.68 mΩ, dimensions of 30 mm in diameter by 35 mm in height, and operates within a temperature range of -40°C to +105°C. The capacitor meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, maintaining capacitance change within 20% of initial and leakage current within 100% of maximum specified value. The device supports a capacitance tolerance of +20% at 120 Hz and 20°C.