The 229LMB016M2DD is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 22,000 μF, a maximum ESR of 37.68 mΩ at 120 Hz and 20°C, and a rated ripple current of 3.8 A at 105°C. It measures 30 mm in diameter and 30 mm in length. The capacitor operates from -40°C to +105°C, complies with a +20% capacitance tolerance at 120 Hz and 20°C, and is qualified for 3000 hours of load life at 105°C with rated voltage and ripple current. The dissipation factor is specified at 0.2 for 16 VDC at 20°C, and leakage current is limited to 3√CV or 5000 μA, whichever is less.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 229LMB016M2DD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |