The 229LMB010M2BG is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 22,000 µF and a maximum ESR of 41.44 mΩ at 120 Hz and 20°C. It has a ripple current rating of 2.6 A at 105°C, a dimensional size of 22 mm in diameter and 45 mm in length, and operates within a temperature range of -40°C to +105°C. The capacitor meets a load life requirement of 3000 hours at 105°C with rated voltage and ripple current applied, maintaining a capacitance change of less than 20% of the initial value and a dissipation factor within 200% of the maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 229LMB010M2BG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |