The 229LBB025M2ED is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, a capacitance of 22,000 µF, and a maximum ESR of 4.61 mΩ at 120 Hz and 20°C. It has a dimensions of 35 mm in diameter and 30 mm in length. The capacitor operates over a temperature range of -40°C to +85°C and is rated for 3,000 hours of load life at 85°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C, and the maximum ripple current at 120 Hz and +85°C is 4.61 A. The product meets shelf life and load life criteria with specified limits on capacitance change, dissipation factor, and leakage current.
CAP ALUM 22000UF 20% 25V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 229LBB025M2ED | 229LBB025M2ED |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) |