The 229LBA016M2CF is a 16 VDC aluminum electrolytic capacitor with a capacitance of 22,000 µF, a maximum ESR of 37.68 mΩ at 120 Hz and +20°C, and a maximum RMS ripple current of 4.44 A at +85°C. It measures 25 mm in diameter by 40 mm in length. The capacitor is rated for operation from -40°C to +85°C, with a maximum dissipation factor of 0.15 at 120 Hz. It meets the 2000-hour load life specification at 85°C with rated voltage and ripple current applied. The lead style is Code 4, with a diameter of 35 to 45 mm. Parts in this series have a capacitance tolerance of +20% and a surge voltage rating up to 250 VDC.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 229LBA016M2CF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |