229LBA010M2BF is a 10VDC, 22000μF aluminum electrolytic capacitor with a maximum ESR of 41.45mΩ and a rated ripple current of 5.23A at 120Hz and +20°C. It has a case size of 22mm diameter by 50mm length and operates over a temperature range of -40°C to +85°C. The capacitor has a capacitance tolerance of +20% at 120Hz and 20°C and meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
229LBA010M2BF is a 10VDC, 22000μF aluminum electrolytic capacitor with a maximum ESR of 41.45mΩ and a rated ripple current of 5.23A at 120Hz and +20°C. It has a case size of 22mm diameter by 50mm length and operates over a temperature range of -40°C to +85°C. The capacitor has a capacitance tolerance of +20% at 120Hz and 20°C and meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied.