Cornell Dubilier Aluminum Electrolytic 229CKS010M

Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.4 A @ 120 Hz, 85°C ESR: 46.7 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 40mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.4 A @ 120 Hz, 85°C ESR: 46.7 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 40mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 229CKS010M is a 22,000 µF, 10 V aluminum electrolytic capacitor with a maximum ESR of 0.0467 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3400 mA at 120 Hz and 85°C. It has a diameter of 18 mm and a length of 40 mm, with a lead spacing of 7.5 mm. It operates over a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 229CKS010M is a 22,000 µF, 10 V aluminum electrolytic capacitor with a maximum ESR of 0.0467 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3400 mA at 120 Hz and 85°C. It has a diameter of 18 mm and a length of 40 mm, with a lead spacing of 7.5 mm. It operates over a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 229CKS010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
229CKS010M
Aluminum Electrolytic 229CKS010M
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.4 A @ 120 Hz, 85°C ESR: 46.7 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 40mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 22,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 3.4 A @ 120 Hz, 85°C
  • ESR: 46.7 mΩ @ 120 Hz, 20°C
  • Diameter: 18mm
  • Length: 40mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 229CKS010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
229CKS010M
Capacitors - Aluminum Electrolytic Capacitors 229CKS010M
CAP ALUM 22000UF 20% 10V RADIAL

CAP ALUM 22000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 229CKS010M 229CKS010M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers