Cornell Dubilier Aluminum Electrolytic 228RSS016M

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 940 mA @ 120 Hz, 85°C ESR: 158.3 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 15mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 940 mA @ 120 Hz, 85°C ESR: 158.3 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 15mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228RSS016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 2200 µF and a tolerance of +20%. It has a maximum ESR of 0.1583 Ω at 120 Hz and 20°C and a rated ripple current of 940 mA RMS at 120 Hz and 85°C. The component measures 16 mm in diameter and 15 mm in length, with a lead spacing of 7.5 mm. It operates within a temperature range of -40°C to +85°C and meets a 1000-hour load life specification at 85°C with rated voltage applied.

Datasheet Summary
Powered by GS/AI

The 228RSS016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 2200 µF and a tolerance of +20%. It has a maximum ESR of 0.1583 Ω at 120 Hz and 20°C and a rated ripple current of 940 mA RMS at 120 Hz and 85°C. The component measures 16 mm in diameter and 15 mm in length, with a lead spacing of 7.5 mm. It operates within a temperature range of -40°C to +85°C and meets a 1000-hour load life specification at 85°C with rated voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228RSS016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228RSS016M
Aluminum Electrolytic 228RSS016M
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 940 mA @ 120 Hz, 85°C ESR: 158.3 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 15mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 940 mA @ 120 Hz, 85°C
  • ESR: 158.3 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 15mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 228RSS016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
228RSS016M-ND
Aluminum Electrolytic Capacitors 228RSS016M-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 158.3mOhm @ 120Hz 1000 Hrs @ 85°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 158.3mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-228RSS016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-228RSS016M
Aluminum Electrolytic Capacitors 2002-228RSS016M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 2200µF 16V

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 2200µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228RSS016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
228RSS016M
Capacitors - Aluminum Electrolytic Capacitors 228RSS016M
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 228RSS016M 228RSS016M-ND 2002-228RSS016M 228RSS016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details