The 228LMB050M2CC is a snap-in aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 2200 µF, a maximum ESR of 263.71 mΩ at 120 Hz and 20°C, and a rated RMS ripple current of 1.25 A at 120 Hz and 105°C. It measures 25 mm in diameter and 25 mm in length, operates from -40°C to +105°C, and meets a load life specification of 3000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The part is part of the LMB series, which features extended life and multiple case sizes for high-voltage and high-current applications such as filtering and switching power supplies.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 228LMB050M2CC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |