The 228LBA050M2AD is a snap-in aluminum electrolytic capacitor rated for 50VDC, with a capacitance of 2200µF, a maximum ESR of 263.75mΩ, and a rated ripple current of 2.07A at 120Hz and +20°C. It has a diameter of 20mm and a length of 30mm. The operating temperature range is -40°C to +85°C for voltages up to 50VDC, and it supports 2000 hours of load life at 85°C with rated voltage and ripple current. Capacitance tolerance is +20% at 120Hz and 20°C. The dissipation factor at 120Hz is 0.35. Its lead style is Code 2 (standard), with leads suited for through-hole mounting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 228LBA050M2AD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |