For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 6,000 @ 105°C
Ripple Current: 1.65 A @ 100 kHz, 105°C
ESR: 195.9 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 25mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 6,000 @ 105°C
Ripple Current: 1.65 A @ 100 kHz, 105°C
ESR: 195.9 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 25mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 228KBM6R3MGJD is an aluminum electrolytic capacitor rated for 6.3V DC and 2,200 μF capacitance with ±20% tolerance. It has a diameter of 10 mm and a length of 25 mm, with a lead spacing of 5 mm. At 120 Hz and 20°C, its ESR is 0.1959 Ω. The ripple current rating is 1,650 mA at 100 kHz and 105°C. It operates over a temperature range of -40°C to +105°C and has a load life of 6,000 hours at 105°C under rated voltage.
Datasheet Summary Powered by GS/AI
The 228KBM6R3MGJD is an aluminum electrolytic capacitor rated for 6.3V DC and 2,200 μF capacitance with ±20% tolerance. It has a diameter of 10 mm and a length of 25 mm, with a lead spacing of 5 mm. At 120 Hz and 20°C, its ESR is 0.1959 Ω. The ripple current rating is 1,650 mA at 100 kHz and 105°C. It operates over a temperature range of -40°C to +105°C and has a load life of 6,000 hours at 105°C under rated voltage.