For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 2.78 A @ 100 kHz, 105°C
ESR: 173 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 23mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 2.78 A @ 100 kHz, 105°C
ESR: 173 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 23mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 228JZM010M is a 2,200 µF, 10 V aluminum electrolytic capacitor with a maximum ESR of 0.173 Ω at 120 Hz and 20°C, and a maximum ripple current of 2,780 mA at 100 kHz and 105°C. It has a diameter of 10 mm and a length of 23 mm, with a lead spacing of 5 mm. The operating temperature range is -40°C to +105°C, and it is rated for 2,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 228JZM010M is a 2,200 µF, 10 V aluminum electrolytic capacitor with a maximum ESR of 0.173 Ω at 120 Hz and 20°C, and a maximum ripple current of 2,780 mA at 100 kHz and 105°C. It has a diameter of 10 mm and a length of 23 mm, with a lead spacing of 5 mm. The operating temperature range is -40°C to +105°C, and it is rated for 2,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.