For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 830 mA @ 120 Hz, 105°C
ESR: 181 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 15mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 830 mA @ 120 Hz, 105°C
ESR: 181 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 15mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 228FXM016M is a 2,200 μF, 16 V aluminum electrolytic capacitor with a rated ripple current of 830 mA at 120 Hz and 105°C, a maximum ESR of 0.181 Ω at 120 Hz and 20°C, and a case size of 16 mm diameter by 15 mm length. It operates from -55°C to +105°C and meets a 1,000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C. Lead spacing is 7.5 mm.
Datasheet Summary Powered by GS/AI
The 228FXM016M is a 2,200 μF, 16 V aluminum electrolytic capacitor with a rated ripple current of 830 mA at 120 Hz and 105°C, a maximum ESR of 0.181 Ω at 120 Hz and 20°C, and a case size of 16 mm diameter by 15 mm length. It operates from -55°C to +105°C and meets a 1,000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C. Lead spacing is 7.5 mm.