For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 690 mA @ 120 Hz, 105°C
ESR: 211 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 15mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2,200 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 690 mA @ 120 Hz, 105°C
ESR: 211 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 15mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 228FXM010M is a low-profile aluminum electrolytic capacitor rated for 10 WVDC with a capacitance of 2200 µF, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 12.5 mm and a length of 15 mm, with a lead spacing of 5 mm. The device operates from -55°C to +105°C, with a maximum ripple current of 690 mA at 120 Hz and 105°C, and an ESR of 0.211 Ω at 120 Hz and 20°C. It meets a 1000-hour load life requirement at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 150% of the maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 228FXM010M is a low-profile aluminum electrolytic capacitor rated for 10 WVDC with a capacitance of 2200 µF, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 12.5 mm and a length of 15 mm, with a lead spacing of 5 mm. The device operates from -55°C to +105°C, with a maximum ripple current of 690 mA at 120 Hz and 105°C, and an ESR of 0.211 Ω at 120 Hz and 20°C. It meets a 1000-hour load life requirement at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 150% of the maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C.