The 228FSB360XGFK is a snap-in aluminum electrolytic capacitor rated for 360 V DC, with a capacitance of 2200 µF and a maximum ESR of 0.1005 Ω at 120 Hz and 20°C. It measures 40 mm in diameter and 70 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and is designed for high-voltage, low-leakage applications such as emergency and signal lights. It supports 5000 flash cycles with a discharge resistance of 0.7 to 1.0 Ω and maintains stable performance under repeated pulsing. Dissipation factor is ≤0.1 for capacitances over 600 µF, and leakage current is defined at 5 minutes under rated voltage. Shelf life and thermal endurance tests show limits of ≤150% change in dissipation factor and leakage current after 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 228FSB360XGFK |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |