Cornell Dubilier Aluminum Electrolytic 228FSB360XGEQ

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228FSB360XGEQ is an aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 2200 µF, designed for high-voltage photoflash applications. It features a snap-in mounting style and dimensions of 35 mm in diameter by 75 mm in length. The capacitor has a maximum ESR of 0.1005 Ω at 120 Hz and 20°C, operates within a temperature range of -20°C to +55°C, and meets the specified dissipation factor and leakage current limits for pulse duty cycles. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C.

Datasheet Summary
Powered by GS/AI

The 228FSB360XGEQ is an aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 2200 µF, designed for high-voltage photoflash applications. It features a snap-in mounting style and dimensions of 35 mm in diameter by 75 mm in length. The capacitor has a maximum ESR of 0.1005 Ω at 120 Hz and 20°C, operates within a temperature range of -20°C to +55°C, and meets the specified dissipation factor and leakage current limits for pulse duty cycles. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228FSB360XGEQ - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228FSB360XGEQ
Aluminum Electrolytic 228FSB360XGEQ
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 228FSB360XGEQ
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 55 C (-13 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details