The 228FSB360XFK is a snap-in aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 2200 µF, a maximum ESR of 0.1005 Ω at 120 Hz and 20°C, and physical dimensions of 35 mm in diameter and 75 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specified limits for dissipation factor, leakage current, and charge/discharge endurance. The part is designed for applications including emergency and signal lights with high voltage and low leakage requirements.
Datasheet Summary Powered by GS/AI
The 228FSB360XFK is a snap-in aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 2200 µF, a maximum ESR of 0.1005 Ω at 120 Hz and 20°C, and physical dimensions of 35 mm in diameter and 75 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specified limits for dissipation factor, leakage current, and charge/discharge endurance. The part is designed for applications including emergency and signal lights with high voltage and low leakage requirements.