The 228FSB360XEQ is a 360 VDC snap-in aluminum electrolytic capacitor with a capacitance of 2200 µF, an ESR of 0.1005 Ω at 120 Hz and 20°C, and dimensions of 35 mm in diameter by 75 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets rated voltage surge conditions up to 390 VDC. Dissipation factor is ≤0.1 for capacitances above 600 µF, and leakage current is defined at 5 minutes after applying rated voltage at 25°C. The device supports 5000 flash discharges with defined limits on capacitance change, dissipation factor, and leakage current, and maintains performance after 500 hours of shelf life at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 228FSB360XEQ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |