Cornell Dubilier Aluminum Electrolytic 228CKS016M

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.56 A @ 120 Hz, 85°C ESR: 151 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.56 A @ 120 Hz, 85°C ESR: 151 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 2,200 μF capacitance and 16 V DC rated voltage, designed for bypass, coupling, filtering, and de-coupling applications. It has a 12.5 mm diameter, 20 mm length, and 5 mm lead spacing. It operates from -40 °C to +85 °C with a load life of 2,000 hours at 85 °C under rated voltage and ripple current. The ESR is 0.151 Ω at 120 Hz and 20 °C, with a maximum RMS ripple current of 1,555 mA at 120 Hz and 85 °C. Capacitance tolerance is ±20% at 120 Hz and 20 °C.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 2,200 μF capacitance and 16 V DC rated voltage, designed for bypass, coupling, filtering, and de-coupling applications. It has a 12.5 mm diameter, 20 mm length, and 5 mm lead spacing. It operates from -40 °C to +85 °C with a load life of 2,000 hours at 85 °C under rated voltage and ripple current. The ESR is 0.151 Ω at 120 Hz and 20 °C, with a maximum RMS ripple current of 1,555 mA at 120 Hz and 85 °C. Capacitance tolerance is ±20% at 120 Hz and 20 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228CKS016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228CKS016M
Aluminum Electrolytic 228CKS016M
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.56 A @ 120 Hz, 85°C ESR: 151 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.56 A @ 120 Hz, 85°C
  • ESR: 151 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 228CKS016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
228CKS016M-ND
Aluminum Electrolytic Capacitors 228CKS016M-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 151mOhm @ 120Hz 2000 Hrs @ 85°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 151mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-228CKS016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-228CKS016M
Aluminum Electrolytic Capacitors 2002-228CKS016M
Radial Lead Aluminum Electrolytic Capacitors 2200µF 16V

Radial Lead Aluminum Electrolytic Capacitors 2200µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228CKS016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
228CKS016M
Capacitors - Aluminum Electrolytic Capacitors 228CKS016M
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 228CKS016M 228CKS016M-ND 2002-228CKS016M 228CKS016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers