Cornell Dubilier Aluminum Electrolytic 228CKS010M

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.23 A @ 120 Hz, 85°C ESR: 180.9 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.23 A @ 120 Hz, 85°C ESR: 180.9 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228CKS010M is an aluminum electrolytic capacitor with a capacitance of 2200 µF and a rated voltage of 10 WVDC. It has a maximum ESR of 0.1809 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1230 mA at 120 Hz and 85°C. The capacitor measures 10 mm in diameter and 20 mm in length, with a lead spacing of 5 mm. It operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 228CKS010M is an aluminum electrolytic capacitor with a capacitance of 2200 µF and a rated voltage of 10 WVDC. It has a maximum ESR of 0.1809 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1230 mA at 120 Hz and 85°C. The capacitor measures 10 mm in diameter and 20 mm in length, with a lead spacing of 5 mm. It operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228CKS010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228CKS010M
Aluminum Electrolytic 228CKS010M
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.23 A @ 120 Hz, 85°C ESR: 180.9 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.23 A @ 120 Hz, 85°C
  • ESR: 180.9 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1711-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1711-ND
Aluminum Electrolytic Capacitors 1572-1711-ND
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 180.9mOhm @ 120Hz 2000 Hrs @ 85°C

2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 180.9mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-228CKS010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-228CKS010M
Aluminum Electrolytic Capacitors 2002-228CKS010M
Radial Lead Aluminum Electrolytic Capacitors 2200µF 10V

Radial Lead Aluminum Electrolytic Capacitors 2200µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228CKS010M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
228CKS010M
Capacitors - Aluminum Electrolytic Capacitors 228CKS010M
CAP ALUM 2200UF 20% 10V RADIAL

CAP ALUM 2200UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 228CKS010M 1572-1711-ND 2002-228CKS010M 228CKS010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C402T200CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details