The 228CKE016M is a radial leaded aluminum electrolytic capacitor with a rated voltage of 16 WVDC and a capacitance of 2200 µF. It has a maximum ESR of 0.1507 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1110 mA at 120 Hz and 105°C. The product dimensions are 12.5 mm in diameter by 20 mm in length. It operates within a temperature range of -25°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 150.7mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 2200µF 16V
CAP ALUM 2200UF 20% 16V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 228CKE016M | 1572-1106-ND | 2002-228CKE016M | 228CKE016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |