The 228BPS016M is a bi-polar aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 2200 µF, a maximum ESR of 0.196 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 1510 mA. It is packaged in a radial leaded case measuring 16 mm in diameter by 31.5 mm in length. The capacitor operates over a temperature range of -40°C to +85°C and meets a 2000-hour load life requirement at 85°C with rated voltage reversed every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.196 and leakage current ≤ 0.03CV + 3 µA after 2 minutes. Its dimensions follow standard radial leaded form factors with a lead spacing of 7.5 mm and a maximum lead length of L+2.0 mm. Maximum case diameter is D+0.5 mm.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Radial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 228BPS016M | 1572-228BPS016M-ND | 2002-228BPS016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 2200 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |