The 228BPS010M is a bi-polar aluminum electrolytic capacitor rated for 10 WVDC with a capacitance of 2200 µF, designed for audio coupling and crossover networks. It has a maximum ESR of 0.211 Ω at 120 Hz and 20°C, with a rated RMS ripple current of 1280 mA. The part measures 16 mm in diameter by 25 mm in length and operates within a temperature range of -40°C to +85°C. It meets a 2000-hour load life test at 85°C with rated voltage reversed every 250 hours, with capacitance change limited to ±20% and dissipation factor under 200% of the maximum specified value. Leakage current is specified as 0.03CV + 3 µA after 2 minutes. The capacitor has a capacitance tolerance of +20% at 120 Hz and 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 228BPS010M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |