227TTA035M is an axial lead aluminum electrolytic capacitor rated for 35 WVDC with a capacitance of 220 µF, featuring a maximum ESR of 1.055 Ω at 120 Hz and +20°C and a rated RMS ripple current of 340 mA. It measures 8 mm in diameter by 20 mm in length. The capacitor operates across a temperature range from -40°C to +85°C and is qualified for a 2000-hour load life at 85°C with rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C.
220µF 35V Aluminum Electrolytic Capacitors Axial, Can 1.055Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 220µF 35V
CAP ALUM 220UF 20% 35V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227TTA035M | 1572-1406-ND | 2002-227TTA035M | 227TTA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |