The 227TMA063M is an aluminum electrolytic capacitor rated for 63 VDC with a capacitance of 220 µF, designed for extended life operations up to 105°C with a 2000-hour load life specification. It has a maximum ESR of 0.754 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 340 mA at 120 Hz and 105°C. The component is housed in a cylindrical axial lead package measuring 10 mm in diameter by 26 mm in length. It operates from -25°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 227TMA063M | 1572-227TMA063M-ND | 2002-227TMA063M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 220 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |