The 227TMA035M is a 35VDC aluminum electrolytic capacitor with a capacitance of 220 µF, designed for extended life applications up to 105°C. It has a maximum ESR of 1.206 Ω at 120 Hz and 20°C, with a rated RMS ripple current of 200 mA at 105°C. The capacitor measures 8 mm in diameter and 16 mm in length. It is rated for a surge voltage of 44 VDC and operates within a temperature range of -25°C to +105°C. The capacitance tolerance is +20% at 120 Hz and 20°C, and it conforms to a load life specification of 2000 hours at 105°C with rated voltage and ripple current applied, with capacitance change under 20%, dissipation factor under 200% of maximum, and leakage current under 100% of maximum.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 220µF 35V
220µF 35V Aluminum Electrolytic Capacitors Axial, Can 1.055Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 220UF 20% 35V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227TMA035M | 2002-227TMA035M | 227TMA035M-ND | 227TMA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |