The 227TMA010M is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 220 µF, a maximum ESR of 0.211 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 780 mA at 120 Hz and +105°C. It has a maximum dimensions of 13 mm diameter by 26 mm length and is rated for an operating temperature range of -25°C to +105°C. The capacitor has a capacitance tolerance of +20% at 120 Hz and 20°C and is designed for extended life with 2000 hours of load life at 105°C with rated voltage and ripple current applied.
CAP ALUM 220UF 20% 10V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 227TMA010M | 227TMA010M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |