Cornell Dubilier Aluminum Electrolytic 227SVF010M

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 135 mA @ 120 Hz, 85°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 5mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 135 mA @ 120 Hz, 85°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 5mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227SVF010M is a 5mm height radial lead aluminum electrolytic capacitor with a capacitance of 220 µF and a rated voltage of 10 VDC. It has a maximum ESR of 1.507 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 135 mA at 120 Hz and 85°C. The package dimensions are 8 mm in diameter and 5 mm in length. The operating temperature range is from -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets load life requirements of 1000 hours at 85°C with rated voltage applied, with capacitance change less than 20% of initial value, dissipation factor less than 200% of maximum specified, and leakage current less than 100% of maximum specified. Lead spacing is 3.5 mm.

Datasheet Summary
Powered by GS/AI

The 227SVF010M is a 5mm height radial lead aluminum electrolytic capacitor with a capacitance of 220 µF and a rated voltage of 10 VDC. It has a maximum ESR of 1.507 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 135 mA at 120 Hz and 85°C. The package dimensions are 8 mm in diameter and 5 mm in length. The operating temperature range is from -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets load life requirements of 1000 hours at 85°C with rated voltage applied, with capacitance change less than 20% of initial value, dissipation factor less than 200% of maximum specified, and leakage current less than 100% of maximum specified. Lead spacing is 3.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227SVF010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227SVF010M
Aluminum Electrolytic 227SVF010M
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 135 mA @ 120 Hz, 85°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 5mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 135 mA @ 120 Hz, 85°C
  • ESR: 1.51 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 5mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-227SVF010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-227SVF010M-ND
Aluminum Electrolytic Capacitors 1572-227SVF010M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227SVF010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227SVF010M
Aluminum Electrolytic Capacitors 2002-227SVF010M
Aluminum Electrolytic Capacitors, +85 °C 5mm Height, Low Profile, Radial Lead

Aluminum Electrolytic Capacitors, +85 °C 5mm Height, Low Profile, Radial Lead

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 227SVF010M 1572-227SVF010M-ND 2002-227SVF010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers