Cornell Dubilier
Aluminum Electrolytic
227SVF004M
Description
For New Design: Yes
Capacitance: 220 µF
Voltage DC: 4V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 96 mA @ 120 Hz, 85°C
ESR: 2.64 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 5mm
Lead Spacing: 2.5mm
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 220 µF
Voltage DC: 4V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 96 mA @ 120 Hz, 85°C
ESR: 2.64 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 5mm
Lead Spacing: 2.5mm
Request a Quote
Email Supplier
Datasheet Summary
Powered by GS/AI
The 227SVF004M is a 4 VDC, 220 µF aluminum electrolytic capacitor with a 5 mm height, 6.3 mm diameter, and 5 mm length. It has an ESR of 2.638 ©Ω at 120 Hz and 20 °C, and a maximum RMS ripple current of 96 mA at 120 Hz and 85 °C. The capacitor operates from -40 °C to +85 °C, with a capacitance tolerance of ±20% at 120 Hz and 20 °C. Load life testing shows a capacitance change of less than 20% and dissipation factor less than 200% of the maximum specified value after 1,000 hours at 85 °C with rated voltage applied.
Suppliers
For New Design: Yes
Capacitance: 220 µF
Voltage DC: 4V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 96 mA @ 120 Hz, 85°C
ESR: 2.64 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 5mm
Lead Spacing: 2.5mm
- For New Design: Yes
- Capacitance: 220 µF
- Voltage DC: 4V
- Tolerance: -20%/+20%
- Min Temp: -40°C
- Max Temp: 85°C
- Load Life: 1,000 @ 85°C
- Ripple Current: 96 mA @ 120 Hz, 85°C
- ESR: 2.64 Ω @ 120 Hz, 20°C
- Diameter: 6.3mm
- Length: 5mm
- Lead Spacing: 2.5mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
227SVF004M |
|
Product Name
|
Aluminum Electrolytic |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Electrolytic Capacitors
|
Aluminum Electrolytic
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
2 suppliers
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
2 suppliers
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
Capacitance Range
13000 microF
View Details
3 suppliers