Cornell Dubilier Aluminum Electrolytic 227PUM016M

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 160 mA @ 120 Hz, 85°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 7mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 160 mA @ 120 Hz, 85°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 7mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227PUM016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 220 µF, designed for bypass, coupling, filtering, and blocking applications. It has a maximum ESR of 1.206 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 160 mA at 120 Hz and 85°C. The component measures 8 mm in diameter and 7 mm in height, with a lead spacing of 3.5 mm. It operates over a temperature range of -40°C to +85°C and meets a 1000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 227PUM016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 220 µF, designed for bypass, coupling, filtering, and blocking applications. It has a maximum ESR of 1.206 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 160 mA at 120 Hz and 85°C. The component measures 8 mm in diameter and 7 mm in height, with a lead spacing of 3.5 mm. It operates over a temperature range of -40°C to +85°C and meets a 1000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227PUM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227PUM016M
Aluminum Electrolytic 227PUM016M
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 160 mA @ 120 Hz, 85°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 7mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 160 mA @ 120 Hz, 85°C
  • ESR: 1.21 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 7mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 227PUM016M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details