Cornell Dubilier Aluminum Electrolytic 227PGM010M

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 145 mA @ 120 Hz, 85°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 7mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 145 mA @ 120 Hz, 85°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 7mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

227PGM010M is a 220 µF, 10 V aluminum electrolytic capacitor rated for -55°C to +105°C operation, with a 7 mm height and 8 mm diameter case size. It has a maximum ESR of 1.507 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 145 mA at 120 Hz and +105°C. The lead spacing is 3.5 mm. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1000 hours at 105°C with rated voltage applied, with capacitance change less than 25% and dissipation factor within 150% of maximum specified values.

Datasheet Summary
Powered by GS/AI

227PGM010M is a 220 µF, 10 V aluminum electrolytic capacitor rated for -55°C to +105°C operation, with a 7 mm height and 8 mm diameter case size. It has a maximum ESR of 1.507 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 145 mA at 120 Hz and +105°C. The lead spacing is 3.5 mm. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1000 hours at 105°C with rated voltage applied, with capacitance change less than 25% and dissipation factor within 150% of maximum specified values.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227PGM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227PGM010M
Aluminum Electrolytic 227PGM010M
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 145 mA @ 120 Hz, 85°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 7mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 145 mA @ 120 Hz, 85°C
  • ESR: 1.51 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 7mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 227PGM010M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C212U075AK2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers