Cornell Dubilier Aluminum Electrolytic 227KXM025M

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 760 mA @ 100 kHz, 105°C ESR: 1.06 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 760 mA @ 100 kHz, 105°C ESR: 1.06 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227KXM025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 220 µF, designed for bypass, coupling, filtering, and de-coupling applications. It has a diameter of 8 mm and a length of 11.5 mm, with a lead spacing of 3.5 mm. The capacitor operates over a temperature range of -55°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. It exhibits a maximum ESR of 0.7033 Ω at 120 Hz and 20°C, and a maximum ripple current of 760 mA at 100 kHz and 105°C. Capacitance tolerance is ±20% at 120 Hz and 20°C. The dissipation factor is 0.12 at 120 Hz and 20°C, and leakage current is governed by the formula 0.01CV or 3 µA, whichever is greater.

Datasheet Summary
Powered by GS/AI

The 227KXM025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 220 µF, designed for bypass, coupling, filtering, and de-coupling applications. It has a diameter of 8 mm and a length of 11.5 mm, with a lead spacing of 3.5 mm. The capacitor operates over a temperature range of -55°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. It exhibits a maximum ESR of 0.7033 Ω at 120 Hz and 20°C, and a maximum ripple current of 760 mA at 100 kHz and 105°C. Capacitance tolerance is ±20% at 120 Hz and 20°C. The dissipation factor is 0.12 at 120 Hz and 20°C, and leakage current is governed by the formula 0.01CV or 3 µA, whichever is greater.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227KXM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227KXM025M
Aluminum Electrolytic 227KXM025M
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 760 mA @ 100 kHz, 105°C ESR: 1.06 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 760 mA @ 100 kHz, 105°C
  • ESR: 1.06 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 11.5mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-227KXM025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227KXM025M
Aluminum Electrolytic Capacitors 2002-227KXM025M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 220µF 25V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 220µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1707-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1707-ND
Aluminum Electrolytic Capacitors 1572-1707-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 1.055Ohm @ 120Hz 3000 Hrs @ 105°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can 1.055Ohm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227KXM025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
227KXM025M
Capacitors - Aluminum Electrolytic Capacitors 227KXM025M
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 227KXM025M 2002-227KXM025M 1572-1707-ND 227KXM025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details