For New Design: Yes
Capacitance: 220 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 145 mA @ 120 Hz, 105°C
ESR: 2.11 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 9mm
Lead Spacing: 2.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 220 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 145 mA @ 120 Hz, 105°C
ESR: 2.11 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 9mm
Lead Spacing: 2.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor for bypass, coupling, filter, and decoupling applications, with a capacitance of 220 µF and a rated voltage of 6.3 WVDC. It features a low profile design with dimensions of 6.3 mm diameter by 9 mm length, a maximum ESR of 2.11 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 145 mA at 120 Hz and 105°C. The operating temperature range is -55°C to +105°C for voltages up to 100 WVDC, with a load life of 1000 hours at 105°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. Lead spacing is 2.5 mm.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor for bypass, coupling, filter, and decoupling applications, with a capacitance of 220 µF and a rated voltage of 6.3 WVDC. It features a low profile design with dimensions of 6.3 mm diameter by 9 mm length, a maximum ESR of 2.11 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 145 mA at 120 Hz and 105°C. The operating temperature range is -55°C to +105°C for voltages up to 100 WVDC, with a load life of 1000 hours at 105°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. Lead spacing is 2.5 mm.