For New Design: Yes
Capacitance: 220 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 155 mA @ 120 Hz, 105°C
ESR: 1.81 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 9mm
Lead Spacing: 2.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 220 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 155 mA @ 120 Hz, 105°C
ESR: 1.81 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 9mm
Lead Spacing: 2.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with a capacitance of 220 µF and a rated voltage of 10 V DC, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 6.3 mm and a length of 9 mm, with a lead spacing of 2.5 mm. The operating temperature range is -55°C to +105°C at 10 V DC, with a maximum RMS ripple current of 155 mA at 120 Hz and 105°C. The ESR is 1.809 Ω at 120 Hz and 20°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1000 hours at 105°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with a capacitance of 220 µF and a rated voltage of 10 V DC, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 6.3 mm and a length of 9 mm, with a lead spacing of 2.5 mm. The operating temperature range is -55°C to +105°C at 10 V DC, with a maximum RMS ripple current of 155 mA at 120 Hz and 105°C. The ESR is 1.809 Ω at 120 Hz and 20°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1000 hours at 105°C with rated voltage and ripple current applied.