The 227FSR360XKCJ is a radial lead aluminum electrolytic photoflash capacitor rated for 360 VDC, with a capacitance of 220 µF, a maximum ESR of 0.402 Ω at 120 Hz and 20°C, and physical dimensions of 16 mm diameter by 42 mm length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and complies with JIS 2365. It is designed for high pulse current applications such as emergency and signal lights. The part meets performance specifications after 5000 flash cycles and 500 hours of shelf life at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 227FSR360XKCJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |