The 227FSL360XCZ is a photoflash aluminum electrolytic capacitor for emergency and signal lighting, rated for 360 WVDC with a capacitance of 220 µF and a dissipation factor of 0.07 at 120 Hz and 25°C. It measures 25 mm in diameter and 60 mm in length. The capacitor supports up to 1 million flashes at rated voltage and 45°C, with capacitance change under 10% and leakage current under 200% of the maximum specified value after cycling. It operates from -20°C to +70°C and meets endurance requirements for 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 227FSL360XCZ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |