Cornell Dubilier Aluminum Electrolytic Capacitors 227CKH050M

Description
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 753.63mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 753.63mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1572-1099-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1099-ND
Aluminum Electrolytic Capacitors 1572-1099-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 753.63mOhm @ 120Hz 2000 Hrs @ 105°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can 753.63mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227CKH050M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227CKH050M
Aluminum Electrolytic Capacitors 2002-227CKH050M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 220µF 50V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 220µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227CKH050M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
227CKH050M
Capacitors - Aluminum Electrolytic Capacitors 227CKH050M
CAP ALUM 220UF 20% 50V RADIAL

CAP ALUM 220UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1572-1099-ND 2002-227CKH050M 227CKH050M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1733450 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details