Bi-polar aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 220 µF, a maximum ESR of 1.507 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 305 mA at 120 Hz and +85°C. The device is housed in a radial leaded package measuring 10x16 mm and operates over a temperature range of -40°C to +85°C. It meets a 2000-hour load life test at 85°C with rated voltage reversed every 250 hours, with capacitance change within ±20% and dissipation factor under 200% of maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C.
CAP ALUM 220UF 20% 25V RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 227BPS025M | 227BPS025M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |