The 227BPA050M is a bi-polar/non-polar aluminum electrolytic capacitor with a capacitance of 220 µF, a rated voltage of 50 VDC, a maximum ESR of 1.055 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 600 mA at 120 Hz and +85°C. It is housed in an axial leaded package measuring 13 mm in diameter by 31 mm in length. The operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The load life requirement is 2000 hours at 85°C with rated voltage reversed every 250 hours, with capacitance change less than 20% of initial, dissipation factor less than 200% of maximum specified, and leakage current not exceeding 100% of maximum specified.
CAP ALUM 220UF 20% 50V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 227BPA050M | 227BPA050M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |