The 227BPA016M is a bipolar aluminum electrolytic capacitor rated for 16 V DC, with a capacitance of 220 µF, designed for audio coupling and crossover networks. It features a 10 mm diameter by 19 mm length axial leaded package. The capacitor operates over a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It has a maximum ESR of 1.658 Ω at 120 Hz and +20°C, and supports a maximum RMS ripple current of 290 mA at 120 Hz and +85°C. Load life is rated for 2000 hours at 85°C with rated voltage applied and reversed every 250 hours, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Leakage current is specified as 0.03CV or 3 µA, whichever is greater.
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 220µF 16V
220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.658Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 220UF 20% 16V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227BPA016M | 2002-227BPA016M | 227BPA016M-ND | 227BPA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |