226TMA450M is an aluminum electrolytic capacitor with a rated voltage of 450 VDC, a capacitance of 22 µF, and an operating temperature range of -25°C to +105°C. It measures 16 mm in diameter and 40 mm in length, with a maximum ripple current of 130 mA at 120 Hz and +105°C. The part has a maximum ESR of 18.839 Ω at 120 Hz and +20°C, and it meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.25. The device features axial leads and is rated for extended life applications in filtering, bypassing, coupling, and blocking circuits.
22µF 450V Aluminum Electrolytic Capacitors Axial, Can 18.839Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 22µF 450V
CAP ALUM 22UF 20% 450V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226TMA450M | 226TMA450M-ND | 2002-226TMA450M | 226TMA450M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | 105 C (221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |