Aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 22 µF, and an ESR of 10.55 Ω at 120 Hz and +20°C. It has a maximum ripple current of 57 mA at 120 Hz and +105°C. The dimensions are 6.3 mm diameter by 13 mm length. The operating temperature range is -25°C to +105°C. The capacitors meet a 2000-hour load life specification at 105°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. The capacitance tolerance is +20% at 120 Hz and 20°C.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 226TMA035M | 1572-226TMA035M-ND | 2002-226TMA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 22 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |