The 226TMA025M is a 22 µF aluminum electrolytic capacitor rated for 25 VDC, designed for high-voltage filtering, bypass, coupling, and blocking applications with an extended life of 2000 hours at 105°C. It has a maximum ESR of 12.057 Ω at 120 Hz and +20°C, with a rated RMS ripple current of 48 mA at 120 Hz and +105°C. The capacitor measures 5 mm in diameter and 13 mm in length (DxL), and operates within a temperature range of -25°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C, with leakage current specified as 0.03CV or 4 µA, whichever is greater. Dissipation factor is 0.12 at 120 Hz and 20°C.
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 12.057Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 22µF 25V
CAP ALUM 22UF 20% 25V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226TMA025M | 226TMA025M-ND | 2002-226TMA025M | 226TMA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |