Cornell Dubilier Aluminum Electrolytic 226STF6R3M

Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 22 mA @ 120 Hz, 105°C ESR: 18.09 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5mm Lead Spacing: 1.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 22 mA @ 120 Hz, 105°C ESR: 18.09 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5mm Lead Spacing: 1.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

226STF6R3M is a 22 µF, 6.3 V DC aluminum electrolytic capacitor with a 4 mm diameter and 5 mm height, designed for filtering, bypass, coupling, and blocking applications. It operates from -40°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and a maximum ESR of 18.09 Ω at 120 Hz and 20°C. The RMS ripple current rating is 22 mA at 120 Hz and 105°C. The lead spacing is 1.5 mm. It meets a 1000-hour load life specification at 105°C with rated voltage applied, with capacitance change limited to less than 25% and dissipation factor and leakage current within defined multiples of their maximum values. The capacitor complies with lead-free standards and is suitable for general-purpose applications.

Datasheet Summary
Powered by GS/AI

226STF6R3M is a 22 µF, 6.3 V DC aluminum electrolytic capacitor with a 4 mm diameter and 5 mm height, designed for filtering, bypass, coupling, and blocking applications. It operates from -40°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and a maximum ESR of 18.09 Ω at 120 Hz and 20°C. The RMS ripple current rating is 22 mA at 120 Hz and 105°C. The lead spacing is 1.5 mm. It meets a 1000-hour load life specification at 105°C with rated voltage applied, with capacitance change limited to less than 25% and dissipation factor and leakage current within defined multiples of their maximum values. The capacitor complies with lead-free standards and is suitable for general-purpose applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 226STF6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
226STF6R3M
Aluminum Electrolytic 226STF6R3M
For New Design: Yes Capacitance: 22 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 22 mA @ 120 Hz, 105°C ESR: 18.09 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5mm Lead Spacing: 1.5mm
  • For New Design: Yes
  • Capacitance: 22 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 22 mA @ 120 Hz, 105°C
  • ESR: 18.09 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 5mm
  • Lead Spacing: 1.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 226STF6R3M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C513U100DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers